Status: | Production |
---|---|
Series: | AD7193 |
RoHS: | Compliant |
Fast settling filter option |
4 differential/8 pseudo differential input channels |
RMS noise: 11 nV @ 4.7 Hz (gain = 128) |
15.5 noise-free bits @ 2.4 kHz (gain = 128) |
Up to 22 noise-free bits (gain = 1) |
Offset drift: ±5 nV/°C |
Gain drift: ±1 ppm/°C |
Specified drift over time |
Automatic channel sequencer |
Programmable gain (1 to 128) |
Output data rate: 4.7 Hz to 4.8 kHz |
Internal or external clock |
Simultaneous 50 Hz/60 Hz rejection |
4 general-purpose digital outputs |
Power supply |
AVDD: 3 V to 5.25 V |
DVDD: 2.7 V to 5.25 V |
Current: 4.65 mA |
Temperature range: −40°C to +105°C |
28-lead TSSOP and 32-lead LFCSP packages |
Interface |
3-wire serial |
SPI, QSPI™, MICROWIRE™, and DSP compatible |
Schmitt trigger on SCLK |
Adc, 24Bit, 4.8Ksps, Lfcsp-32 | Newark Electronics |
ADC, 24BIT, 4.8KSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7193BCPZ?
Additional datasheets, footprints and schematics for AD7193BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7193BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7193BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7193BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7193BCPZ fall under?
The AD7193BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7193BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7193BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7193BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7193BCPZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7193BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7193BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7193BCPZ?
You can fill out our help required form which you can use to request a quote for AD7193BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.