AD712SQ/883B Part Information
Details for AD712SQ/883B by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Downloads
Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 4MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD712SQ/883B?
Additional datasheets, footprints and schematics for AD712SQ/883B are listed in our Part Details tab. You can also find the AD712SQ/883B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD712SQ/883B in the Pricing & Inventory tab next to part details. You can view AD712SQ/883B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD712SQ/883B fall under?
The AD712SQ/883B is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD712SQ/883B when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD712SQ/883B you can contact the distributor directly for product support, shipping queries etc.
Is the AD712SQ/883B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD712SQ/883B have stock available?
There is no stock from authorised distributors for AD712SQ/883B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD712SQ/883B often in real-time on the comparison pages.
What if I can't find stock of AD712SQ/883B?
You can fill out our help required form which you can use to request a quote for AD712SQ/883B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.