Status: | Production |
---|---|
Series: | AD7124-4 |
RoHS: | Compliant |
Prices starting from US$5.70
Three power modes |
RMS noise |
Low power: 24 nV rms at 1.17 SPS, gain = 128 (255 μA typical) |
Mid power: 20 nV rms at 2.34 SPS, gain = 128 (355 μA typical) |
Full power: 23 nV rms at 9.4 SPS, gain = 128 (930 μA typical) |
Up to 22 noise free bits in all power modes (gain = 1) |
Output data rate |
Full power: 9.38 SPS to 19,200 SPS |
Mid power: 2.34 SPS to 4800 SPS |
Low power: 1.17 SPS to 2400 SPS |
Rail-to-rail analog inputs for gains > 1 |
Simultaneous 50 Hz/60 Hz rejection at 25 SPS (single cycle settling) |
Diagnostic functions (which aid safe integrity level (SIL) certification |
Crosspoint multiplexed analog inputs |
4 differential/7 pseudo differential inputs |
Programmable gain (1 to 128) |
Band gap reference with 10 ppm/°C drift maximum (70 μA) |
Matched programmable excitation currents |
Internal clock oscillator |
On-chip bias voltage generator |
Low-side power switch |
General-purpose outputs |
Multiple filter options |
Internal temperature sensor |
Self and system calibration |
Sensor burnout detection |
Automatic channel sequencer |
Per channel configuration |
Power supply: 2.7 V to 3.6 V and ±1.8 V |
Independent interface power supply |
Power-down current: 5 μA maximum |
Temperature range: −40°C to +125°C |
32-lead LFCSP/24-lead TSSOP |
3-wire or 4-wire serial interface |
SPI, QSPI, MICROWIRE, and DSP compatible |
Schmitt trigger on SCLK |
ESD: 4 kVAD7124-4-EP Supports defense and aerospace applications (AQEC standard) |
Download AD7124-4-EP Data Sheet (PDF) |
Full military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on request |
V62/19614 |
The AD7124-4 is a 4ch 24b #-# | Analog Devices |
Adc, 24Bit, 19.2Ksps, Tssop-24 | Newark Electronics |
ADC, 24BIT, 19.2KSPS, TSSOP-24 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7124-4BRUZ?
Additional datasheets, footprints and schematics for AD7124-4BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7124-4BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7124-4BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7124-4BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7124-4BRUZ fall under?
The AD7124-4BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7124-4BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7124-4BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7124-4BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7124-4BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7124-4BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7124-4BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7124-4BRUZ?
You can fill out our help required form which you can use to request a quote for AD7124-4BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.