Status: | Production |
---|---|
Series: | AD711 |
RoHS: | Compliant |
AC PERFORMANCE |
Settles to ±0.01% in 1.0 µs |
16 V/µs min Slew Rate (AD711J) |
3 MHz min Unity Gain Bandwidth (AD711J) |
Enhanced Replacement for LF411 and TL081 |
DC PERFORMANCE |
200 V/mV min Open-Loop Gain (AD711K) |
Available in Plastic Mini-DIP, Plastic SOIC,Hermetic Cerdip, and Hermetic Metal Can Packages |
HIGH SPEED BIFET OP AMP | Analog Devices |
OP Amp Single GP 18V | RS |
OP-AMP, 4MHZ, 0 TO 70DEG C, NSOIC-8 | Farnell |
Op-Amp, 4Mhz, 0 To 70Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD711KRZ?
Additional datasheets, footprints and schematics for AD711KRZ are listed on our Part Details page. You can also find images and similar parts to AD711KRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD711KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD711KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD711KRZ fall under?
The AD711KRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD711KRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD711KRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD711KRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD711KRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Farnell and Newark Electronics have stock available or on a lead time for AD711KRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD711KRZ often in real-time on the comparison pages.
What if I can't find stock of AD711KRZ?
You can fill out our help required form which you can use to request a quote for AD711KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.