AD71056ARZ Part Information
Details for AD71056ARZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- On-chip oscillator as clock source High accuracy, supports 50 Hz/60 Hz IEC62053-21 Less than 0.1% error over a dynamic range of 500 to 1 Supplies average real power on frequency outputs (F1, F2) High frequency output (CF) calibrates and supplies instantaneous real power Logic output (REVP) indicates potential miswiring or negative power Direct drive for electromechanical counters and 2-phase stepper motors (F1, F2) Proprietary ADCs and DSP provide high accuracy over large variations in environmental conditions and time On-chip power supply monitoring On-chip creep protection (no load threshold) On-chip reference 2.45 V (20 ppm/u00b0C typical) with external overdrive capability Single 5 V supply, low power (20 mW typical) Low cost CMOS process
Part Specifications
IC Function | Energy Metering IC |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD71056ARZ?
Additional datasheets, footprints and schematics for AD71056ARZ are listed in our Part Details tab. You can also find the AD71056ARZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD71056ARZ in the Pricing & Inventory tab next to part details. You can view AD71056ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD71056ARZ fall under?
The AD71056ARZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD71056ARZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD71056ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD71056ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD71056ARZ have stock available?
There is no stock from authorised distributors for AD71056ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD71056ARZ often in real-time on the comparison pages.
What if I can't find stock of AD71056ARZ?
You can fill out our help required form which you can use to request a quote for AD71056ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.