Status: | Production |
---|---|
Series: | AD7091R |
RoHS: | Compliant |
Fast throughput rate of 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Logic voltage VDRIVE of 1.65 V to 5.25 V |
INL of ±1 LSB maximum |
Analog input range of 0 V to VREF |
Ultralow power |
349 µA typical at 3 V and 1 MSPS |
264 nA typical at 3 V in power-down mode |
Internal 2.5 V reference, ±4.5 ppm/°C typical drift |
Wide input bandwidth |
Flexible power/throughput rate management |
High speed serial interface |
SPI®/QSPI™/MICROWIRE™/DSP compatible |
BUSY indicator |
Power-down mode |
10-lead, 3 mm × 2 mm LFCSP and 10-lead MSOP packages |
Temperature range of −40°C to +125°C |
1 channel 12bit SAR ADC, ref ( | Analog Devices |
Adc, 12Bit, 1Msps, Msop-10 | Newark Electronics |
ADC, 12BIT, 1MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7091RBRMZ?
Additional datasheets, footprints and schematics for AD7091RBRMZ are listed on our Part Details page. You can also find images and similar parts to AD7091RBRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7091RBRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7091RBRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7091RBRMZ fall under?
The AD7091RBRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7091RBRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7091RBRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7091RBRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7091RBRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7091RBRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7091RBRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7091RBRMZ?
You can fill out our help required form which you can use to request a quote for AD7091RBRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.