AD708BQ Part Information
Details for AD708BQ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Downloads
Part Features
- Very high dc precision 30 u03bcV maximum offset voltage 0.3 u03bcV/u00b0C maximum offset voltage drift 0.35 u03bcV p-p maximum voltage noise (0.1 Hz to 10 Hz) 5 million V/V minimum open-loop gain 130 dB minimum CMRR 120 dB minimum PSRR Matching characteristics 30 u03bcV maximum offset voltage match 0.3 u03bcV/u00b0C maximum offset voltage drift match 130 dB minimum CMRR match Available in 8-lead narrow body, PDIP, and hermetic CERDIP and CERDIP/883B packages
Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 900kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 3V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD708BQ?
Additional datasheets, footprints and schematics for AD708BQ are listed in our Part Details tab. You can also find the AD708BQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD708BQ in the Pricing & Inventory tab next to part details. You can view AD708BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD708BQ fall under?
The AD708BQ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD708BQ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD708BQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD708BQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD708BQ have stock available?
There is no stock from authorised distributors for AD708BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD708BQ often in real-time on the comparison pages.
What if I can't find stock of AD708BQ?
You can fill out our help required form which you can use to request a quote for AD708BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.