Status: | Production |
---|---|
Series: | AD694 |
RoHS: | Compliant |
4-20 mA, 0-20 mA Output Ranges |
Precalibrated Input Ranges: 0V to 2V, 0V to 10V |
Precision Voltage Reference Programmable to 2.000 V or 10.000 V |
Single or Dual Supply Operation |
Wide Power Supply Range: 4.5V to 36V |
Wide Output Compliance |
Input Buffer Amplifier |
Open-Loop Alarm |
Optional External Pass Transistor to Reduce Self-Heating Errors |
0.002% Typ Nonlinearity |
I.C. LOOP TRANSMITTER IC | Analog Devices |
Instrument Amp Single 36V 16-Pin SOIC | RS |
Current Transmitter, 4-20/0-20 Ma, Wsoic | Newark Electronics |
CURRENT TRANSMITTER, 4-20/0-20 MA, WSOIC | element14 |
MMW GENERAL PURPOSE AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD694BRZ?
Additional datasheets, footprints and schematics for AD694BRZ are listed on our Part Details page. You can also find images and similar parts to AD694BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD694BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD694BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD694BRZ fall under?
The AD694BRZ is listed under Industrial 4-20mA Driver.
Can I view similar or alternative parts?
You can view similar parts to AD694BRZ when available in the Industrial 4-20mA Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD694BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD694BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD694BRZ have stock available?
Authorised distributors including Analog Devices, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD694BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD694BRZ often in real-time on the comparison pages.
What if I can't find stock of AD694BRZ?
You can fill out our help required form which you can use to request a quote for AD694BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.