Status: | Unknown |
---|---|
Series: | AD694 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 150µV |
Slew Rate | - |
Bandwidth | 300kHz |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | - |
CMRR | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD694 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Type | Current |
Base Number | 694 |
Gain Bandwidth | 300kHz |
IC Function | Transmitter |
IC Temperature Range | Commercial |
Input Bias Current | 1.5nA |
Logic Function Number | 694 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Current Transm 4-20mA SOL16 | Schukat Electronic |
Current Transmitter, 4-20/0-20 Ma, Wsoic | Newark Electronics |
CURRENT TRANSMITTER, 4-20/0-20 MA, WSOIC | element14 |
Where can I find additional details, specifications and documents for a AD694ARZ-REEL?
Additional datasheets, footprints and schematics for AD694ARZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD694ARZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD694ARZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD694ARZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD694ARZ-REEL fall under?
The AD694ARZ-REEL is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD694ARZ-REEL when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD694ARZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD694ARZ-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD694ARZ-REEL have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD694ARZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD694ARZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD694ARZ-REEL?
You can fill out our help required form which you can use to request a quote for AD694ARZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.