AD694AQ Part Information
Details for AD694AQ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Part Downloads
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 500µV |
Slew Rate | - |
Bandwidth | 300kHz |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD694 Series |
Automotive Qualification Standard | - |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 36V |
Amplifier Type | Current |
Base Number | 694 |
Gain Bandwidth | 300kHz |
Logic Function Number | 694 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 1.5mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Supply Voltage Type | Single |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD694AQ?
Additional datasheets, footprints and schematics for AD694AQ are listed in our Part Details tab. You can also find the AD694AQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD694AQ in the Pricing & Inventory tab next to part details. You can view AD694AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD694AQ fall under?
The AD694AQ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD694AQ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD694AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD694AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD694AQ have stock available?
There is no stock from authorised distributors for AD694AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD694AQ often in real-time on the comparison pages.
What if I can't find stock of AD694AQ?
You can fill out our help required form which you can use to request a quote for AD694AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.