AD693AQ Part Information
Details for AD693AQ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Part Downloads
Part Features
- Instrumentation Amplifier Front End Loop-Powered Operation Precalibrated 30 mV or 60 mV Input Spans Independently Adjustable Output Span and Zero Precalibrated Output Spans: 4u201320 mA Unipolar 0u201320 mA Unipolar 12 6 8 mA Bipolar Precalibrated 100 V RTD Interface 6.2 V Reference with Up to 3.5 mA of Current Available Uncommitted Auxiliary Amp for Extra Flexibility Optional External Pass Transistor to Reduce Self-Heating Errors
Part Specifications
No. of Amplifiers | 5Amplifiers |
Gain Bandwidth | - |
Slew Rate | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | - |
Supply Voltage Range | 12V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 20Pins |
Amplifier Output | Differential |
Product Range | - |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Type | Current |
IC Function | Sensor Transmitter |
IC Generic Number | 693 |
Input Bias Current | 5µA |
Input Offset Voltage | 40µV |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 12V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD693AQ?
Additional datasheets, footprints and schematics for AD693AQ are listed in our Part Details tab. You can also find the AD693AQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD693AQ in the Pricing & Inventory tab next to part details. You can view AD693AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD693AQ fall under?
The AD693AQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD693AQ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD693AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD693AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD693AQ have stock available?
There is no stock from authorised distributors for AD693AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD693AQ often in real-time on the comparison pages.
What if I can't find stock of AD693AQ?
You can fill out our help required form which you can use to request a quote for AD693AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.