Status: | Production |
---|---|
Series: | AD688 |
RoHS: | Not Compliant |
No distributors results available
View Full Pricing & Stock Comparison±10 V tracking outputs |
Kelvin connections |
Low tracking error: 1.5 mV |
Low initial error: 2.0 mV |
Low drift: 1.5 ppm/°C |
Low noise: 6 µVp-p |
Flexible output force and sense terminals |
High impedance ground sense |
Wide body SOIC and CERDIP packages |
Where can I find additional details, specifications and documents for a AD688AQ?
Additional datasheets, footprints and schematics for AD688AQ are listed on our Part Details page. You can also find images and similar parts to AD688AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD688AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD688AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD688AQ fall under?
The AD688AQ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to AD688AQ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD688AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD688AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD688AQ have stock available?
There is no stock from authorised distributors for AD688AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD688AQ often in real-time on the comparison pages.
What if I can't find stock of AD688AQ?
You can fill out our help required form which you can use to request a quote for AD688AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.