AD677JRZ Part Information
Details for AD677JRZ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Downloads
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | - |
Supply Voltage Max | 12V |
ADC / DAC Case Style | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD677JRZ?
Additional datasheets, footprints and schematics for AD677JRZ are listed in our Part Details tab. You can also find the AD677JRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD677JRZ in the Pricing & Inventory tab next to part details. You can view AD677JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD677JRZ fall under?
The AD677JRZ is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD677JRZ when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD677JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD677JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD677JRZ have stock available?
There is no stock from authorised distributors for AD677JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD677JRZ often in real-time on the comparison pages.
What if I can't find stock of AD677JRZ?
You can fill out our help required form which you can use to request a quote for AD677JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.