Status: | Production |
---|---|
Series: | AD677 |
RoHS: | Compliant |
Autocalibrating |
On-Chip Sample-Hold Function |
Serial Output |
16 Bits No Missing Codes |
±1 LSB INL |
–99 dB THD |
92 dB S/(N+D) |
1 MHz Full Power Bandwidth |
ADC, 16BIT, 100KSPS, DIP-16 | Farnell |
Adc, 16Bit, 100Ksps, Dip-16 | Newark Electronics |
IC, 16-BIT SAMPLING ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD677JNZ?
Additional datasheets, footprints and schematics for AD677JNZ are listed on our Part Details page. You can also find images and similar parts to AD677JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD677JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD677JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD677JNZ fall under?
The AD677JNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD677JNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD677JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD677JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD677JNZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and Chip One Stop have stock available or on a lead time for AD677JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD677JNZ often in real-time on the comparison pages.
What if I can't find stock of AD677JNZ?
You can fill out our help required form which you can use to request a quote for AD677JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.