Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | - |
Data Interface | Serial |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 5V |
Supply Voltage Max | 12V |
ADC / DAC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC Case Style | DIP |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a AD677JN?
Additional datasheets, footprints and schematics for AD677JN are listed on our Part Details page. You can also find images and similar parts to AD677JN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD677JN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD677JN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD677JN fall under?
The AD677JN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD677JN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD677JN you can contact the distributor directly for product support, shipping queries etc.
Is the AD677JN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD677JN have stock available?
There is no stock from authorised distributors for AD677JN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD677JN often in real-time on the comparison pages.
What if I can't find stock of AD677JN?
You can fill out our help required form which you can use to request a quote for AD677JN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.