AD674BJNZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD674B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.02

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$40.02
1,108
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$59.30
-
Buy Now

Features

Complete Monolithic 12-Bit A/D Converters with Reference, Clock, and Three-State Output Buffers
Industry Standard Pinout
High Speed Upgrades for AD574A
8- and 16-Bit Microprocessor Interface
8 µs (Max) Conversion Time (AD774B)
15 µs (Max) Conversion Time (AD674B)
±5 V, ±10 V, 0 V–10 V, 0 V–20 V Input Ranges
Commercial, Industrial, and Military Temperature Range Grades
MIL-STD-883-Compliant Versions Available

Alternative Descriptions

IC, 12-BIT MONO ADC IC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD674BJNZ?

Additional datasheets, footprints and schematics for AD674BJNZ are listed on our Part Details page. You can also find images and similar parts to AD674BJNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD674BJNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD674BJNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD674BJNZ fall under?

The AD674BJNZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD674BJNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD674BJNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD674BJNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD674BJNZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD674BJNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD674BJNZ often in real-time on the comparison pages.

What if I can't find stock of AD674BJNZ?

You can fill out our help required form which you can use to request a quote for AD674BJNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay