Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 200MHz |
---|---|
Frequency Max | 300MHz |
RF / IF Modulation | - |
Sensitivity dBm | - |
Data Rate | 150MSPS |
Receiving Current | - |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
RF Receiver Applications | Communications I/Q Demodulation Systems Multimode Digital Receivers (3G) |
RF IC Case Style | LFCSP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a AD6653BCPZ-125?
Additional datasheets, footprints and schematics for AD6653BCPZ-125 are listed on our Part Details page. You can also find images and similar parts to AD6653BCPZ-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6653BCPZ-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6653BCPZ-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6653BCPZ-125 fall under?
The AD6653BCPZ-125 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to AD6653BCPZ-125 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6653BCPZ-125 you can contact the distributor directly for product support, shipping queries etc.
Is the AD6653BCPZ-125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD6653BCPZ-125 have stock available?
There is no stock from authorised distributors for AD6653BCPZ-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6653BCPZ-125 often in real-time on the comparison pages.
What if I can't find stock of AD6653BCPZ-125?
You can fill out our help required form which you can use to request a quote for AD6653BCPZ-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.