AD6644ASTZ-65 Part Information
Details for AD6644ASTZ-65 by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Downloads
Part Specifications
Resolution (Bits) | 14bit |
Sampling Rate | 65MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.85V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 52Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | Single 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 6644 |
Dynamic Range | 100dB |
IC Case Style | QFP |
Linearity Error ADC / DAC + | 0.25LSB |
Linearity Error ADC / DAC - | 0.25LSB |
No. of Bits | 14bit |
No. of Channels | 1Channels |
Operating Temperature Range | -25°C to +85°C |
Supply Current | 245mA |
Supply Voltage Range | 4.85V to 5.25V |
Supply Voltage Range - Analogue | 4.85V to 5.25V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD6644ASTZ-65?
Additional datasheets, footprints and schematics for AD6644ASTZ-65 are listed in our Part Details tab. You can also find the AD6644ASTZ-65 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6644ASTZ-65 in the Pricing & Inventory tab next to part details. You can view AD6644ASTZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6644ASTZ-65 fall under?
The AD6644ASTZ-65 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD6644ASTZ-65 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6644ASTZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD6644ASTZ-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD6644ASTZ-65 have stock available?
There is no stock from authorised distributors for AD6644ASTZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6644ASTZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD6644ASTZ-65?
You can fill out our help required form which you can use to request a quote for AD6644ASTZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.