Status: | Production |
---|---|
Series: | AD6640 |
RoHS: | Compliant |
65 MSPS Minimum Sample Rate |
80 dB Spurious-Free Dynamic Range |
IF Sampling to 70 MHz |
710 mW Power Dissipation |
Single 5 V Supply |
On-Chip T/H and Reference |
Twos Complement Output Format |
3.3 V or 5 V CMOS Compatible Output Levels |
ADC, 12BIT, 65MSPS, LQFP-44 | Farnell |
Adc, 12Bit, 65Msps, Lqfp-44 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
12-BIT 65 MSPS MONOLITHIC A/D | Analog Devices |
Where can I find additional details, specifications and documents for a AD6640ASTZ?
Additional datasheets, footprints and schematics for AD6640ASTZ are listed on our Part Details page. You can also find images and similar parts to AD6640ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6640ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD6640ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6640ASTZ fall under?
The AD6640ASTZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD6640ASTZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6640ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD6640ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD6640ASTZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for AD6640ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6640ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD6640ASTZ?
You can fill out our help required form which you can use to request a quote for AD6640ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.