AD6636CBCZ Part Information
Details for AD6636CBCZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Specifications
IC Function | Digital Down Converter (DDC) |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
IC Package Type | BGA |
No. of Pins | 256Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 6636 |
Brief Features | 4/6 Independent Wideband Processing Channel Quadrature Correction & DC Correction for Complex Input |
Control Interface | Serial / Microport |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 2.2V |
Supply Voltage Range | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD6636CBCZ?
Additional datasheets, footprints and schematics for AD6636CBCZ are listed in our Part Details tab. You can also find the AD6636CBCZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD6636CBCZ in the Pricing & Inventory tab next to part details. You can view AD6636CBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD6636CBCZ fall under?
The AD6636CBCZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD6636CBCZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD6636CBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD6636CBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD6636CBCZ have stock available?
There is no stock from authorised distributors for AD6636CBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD6636CBCZ often in real-time on the comparison pages.
What if I can't find stock of AD6636CBCZ?
You can fill out our help required form which you can use to request a quote for AD6636CBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.