Status: | Production |
---|---|
Series: | AD654 |
RoHS: | Compliant |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.21
|
250
in stock
|
Buy Now | |
Schukat Electronic
from US$7.40
|
1,357
in stock
|
Buy Now | |
Analog Devices
from US$7.15
|
1,028
in stock
|
Buy Now | |
Chip One Stop
from US$7.12
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$11.62
|
135
in stock
|
Buy Now | |
element14
from US$11.24
|
135
in stock
|
Buy Now | |
Farnell
from US$10.79
|
135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.13
|
65
in stock
|
Buy Now | |
CoreStaff
from US$10.34
|
31
in stock
|
Buy Now | |
Micros
from US$5.94
|
20
in stock
|
Buy Now |
Low Cost |
Single or Dual Supply, 5 V to 36 V, |
±5 V to ±18 V |
Full-Scale Frequency Up to 500 kHz |
Minimum Number of External Components Needed |
Versatile Input Amplifier |
Positive or Negative Voltage Modes |
Negative Current Mode |
High Input Impedance, Low Drift |
Low Power: 2.0 mA Quiescent Current |
Low Offset: 1 mV |
U/f Conv LC 500kHz SO8 | Schukat Electronic |
IC - LOW COST V/F CONV. | Analog Devices |
Voltage-frequency converter,AD654JR SO8 | RS |
V/F Converter, 0Hz To 500Khz, 0.2% | Newark Electronics |
V/F CONVERTER, 0HZ TO 500KHZ, 0.2% | element14 |
IC: U/f converter | Transfer Multisort Elektronik |
V/F Converter | Micros |
Where can I find additional details, specifications and documents for a AD654JRZ?
Additional datasheets, footprints and schematics for AD654JRZ are listed on our Part Details page. You can also find images and similar parts to AD654JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD654JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD654JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD654JRZ fall under?
The AD654JRZ is listed under Voltage to Frequency Converters.
Can I view similar or alternative parts?
You can view similar parts to AD654JRZ when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD654JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD654JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD654JRZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for AD654JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD654JRZ often in real-time on the comparison pages.
What if I can't find stock of AD654JRZ?
You can fill out our help required form which you can use to request a quote for AD654JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.