Status: | Production |
---|---|
Series: | AD654 |
RoHS: | Compliant |
Prices starting from US$5.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.52 |
211
|
Buy Now | |
Schukat Electronic | US$5.45 |
377
|
Buy Now | |
Chip One Stop | US$12.20 |
216
|
Buy Now | |
Analog Devices | US$12.21 |
150
|
Buy Now | |
Newark Electronics | US$12.70 |
131
|
Buy Now | |
Transfer Multisort Elektronik | US$7.58 |
95
|
Buy Now | |
element14 | US$11.77 |
-
|
Buy Now | |
Richardson RFPD | US$10.90 |
-
|
Buy Now | |
Farnell | US$12.17 |
-
|
Buy Now |
Low Cost |
Single or Dual Supply, 5 V to 36 V, |
±5 V to ±18 V |
Full-Scale Frequency Up to 500 kHz |
Minimum Number of External Components Needed |
Versatile Input Amplifier |
Positive or Negative Voltage Modes |
Negative Current Mode |
High Input Impedance, Low Drift |
Low Power: 2.0 mA Quiescent Current |
Low Offset: 1 mV |
U/f Conv LC 500kHz DIP8 | Schukat Electronic |
Voltage-frequency converter,AD654JN DIP8 | RS |
IC - LOW COST V/F CONV. | Analog Devices |
V/F Converter, 0Hz To 500Khz, Dip | Newark Electronics |
IC: U/f converter | Transfer Multisort Elektronik |
LINEAR ICS, OTHER | Richardson RFPD |
V/F CONVERTER, 0HZ TO 500KHZ, DIP | Farnell |
Where can I find additional details, specifications and documents for a AD654JNZ?
Additional datasheets, footprints and schematics for AD654JNZ are listed on our Part Details page. You can also find images and similar parts to AD654JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD654JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD654JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD654JNZ fall under?
The AD654JNZ is listed under Voltage to Frequency Converters.
Can I view similar or alternative parts?
You can view similar parts to AD654JNZ when available in the Voltage to Frequency Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD654JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD654JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD654JNZ have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, RS, Analog Devices and Newark Electronics have stock available or on a lead time for AD654JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD654JNZ often in real-time on the comparison pages.
What if I can't find stock of AD654JNZ?
You can fill out our help required form which you can use to request a quote for AD654JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.