AD652AQ Part Information
Details for AD652AQ by Analog Devices
Semiconductors - ICs>Data & Signal Conversion>V/F & F/V Converters
Featured Distributor
Pricing
Break | Price |
---|---|
25 | 30.7050 |
50 | 29.9070 |
100 | 26.1920 |
Stock Information
Details
Part Downloads
Part Features
- Full-scale frequency (up to 2 MHz) set by external system clock Extremely low linearity error (0.005% max at 1 MHz FS, 0.02% max at 2 MHz FS) No critical external components required Accurate 5 V reference voltage Low drift (25 ppm/u00b0C max) Dual- or single-supply operation Voltage or current input MIL-STD-883 compliant versions available
Part Specifications
Frequency | 5MHz |
Full Scale Range | 1MHz to 2MHz |
Linearity % | 0.02% |
Supply Voltage Range | ± 6V to ± 18V |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Product Range | AD652 Series |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD652AQ?
Additional datasheets, footprints and schematics for AD652AQ are listed in our Part Details tab. You can also find the AD652AQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD652AQ in the Pricing & Inventory tab next to part details. You can view AD652AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD652AQ fall under?
The AD652AQ is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to AD652AQ when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD652AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD652AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD652AQ have stock available?
There is no stock from authorised distributors for AD652AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD652AQ often in real-time on the comparison pages.
What if I can't find stock of AD652AQ?
You can fill out our help required form which you can use to request a quote for AD652AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.