AD650JNZ Part Information

Details for AD650JNZ by Analog Devices

Semiconductors - ICs>Data & Signal Conversion>V/F & F/V Converters

Part Downloads

Part Features

  • V/F conversion to 1 MHz Reliable monolithic construction Very low nonlinearity 0.002% typ at 10 kHz 0.005% typ at 100 kHz 0.07% typ at 1 MHz Input offset trimmable to zero CMOS- or TTL-compatible Unipolar, bipolar, or differential V/F V/F or F/V conversion Available in surface mount MIL-STD-883 compliant versions available

Part Specifications

Frequency 1MHz
Full Scale Range 0Hz to 1MHz
Linearity % 0.02%
Supply Voltage Range ± 9V to ± 18V
Digital IC Case DIP
No. of Pins 14Pins
Product Range AD650 Series
MSL -
SVHC No SVHC (07-Jul-2017)
Base Number 650
Converter Type Frequency / Voltage + Voltage / Frequency
IC Generic Number 650
IC Temperature Range Commercial
Input Voltage Max 11V
Linearity ± 0.1%
Logic Function Number 650
Operating Temperature Max 70°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +70°C
Output Voltage Max 36V
Supply Current 8mA
Supply Voltage Max 18V
Supply Voltage Min 9V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD650JNZ?

Additional datasheets, footprints and schematics for AD650JNZ are listed in our Part Details tab. You can also find the AD650JNZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD650JNZ in the Pricing & Inventory tab next to part details. You can view AD650JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD650JNZ fall under?

The AD650JNZ is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.

Can I view similar or alternative parts?

You can view similar parts to AD650JNZ when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD650JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD650JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AD650JNZ have stock available?

There is no stock from authorised distributors for AD650JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD650JNZ often in real-time on the comparison pages.

What if I can't find stock of AD650JNZ?

You can fill out our help required form which you can use to request a quote for AD650JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AD650JNZ

Loading...
Loading Results for AD650JNZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us