AD648JNZ Part Information
Details for AD648JNZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 8.1500 |
25 | 7.7700 |
50 | 7.5200 |
100 | 6.4500 |
Stock Information
Details
Part Downloads
Part Features
- DC Performance 400 u242eA max Quiescent Current 10 pA max Bias Current, Warmed Up (AD648B) 1 u242eV max Offset Voltage (AD648B) 10 u242eV/u2d17C max Drift (AD648B) 2 u242eV p-p Noise, 0.1 Hz to 10 Hz AC Performance 1.8 V/u242es Slew Rate 1 MHz Unity Gain Bandwidth Available in Plastic Mini-DIP, CERDIP, and Plastic SOIC Packages MIL-STD-883B Parts Available Surface Mount (SOIC) Package Available in Tape and Reel in Accordance with EIA-481A Standard Single Version: AD548
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 1.8V/µs |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | AD648 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | BIFET |
Base Number | 648 |
Gain Bandwidth | 1MHz |
IC Generic Number | 648 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 3mV |
Logic Function Number | 648 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD648JNZ?
Additional datasheets, footprints and schematics for AD648JNZ are listed in our Part Details tab. You can also find the AD648JNZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD648JNZ in the Pricing & Inventory tab next to part details. You can view AD648JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD648JNZ fall under?
The AD648JNZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD648JNZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD648JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD648JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD648JNZ have stock available?
There is no stock from authorised distributors for AD648JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD648JNZ often in real-time on the comparison pages.
What if I can't find stock of AD648JNZ?
You can fill out our help required form which you can use to request a quote for AD648JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.