AD637-EVALZ Part Information
Details for AD637-EVALZ by Analog Devices
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Power Management Development Kits
Part Downloads
Part Specifications
Silicon Manufacturer | Analog Devices |
Silicon Core Number | AD637 |
Kit Application Type | Data Converter |
Application Sub Type | RMS to DC Converter |
Kit Contents | Eval Board AD637 |
Product Range | AD637 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | High Accuracy 0.02% Maximum Nonlinearity 0 V to 2 Vrms I/P Wide Bandwidth 8MHz @ 2Vrms I/P |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD637-EVALZ?
Additional datasheets, footprints and schematics for AD637-EVALZ are listed in our Part Details tab. You can also find the AD637-EVALZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD637-EVALZ in the Pricing & Inventory tab next to part details. You can view AD637-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD637-EVALZ fall under?
The AD637-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AD637-EVALZ when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD637-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD637-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD637-EVALZ have stock available?
There is no stock from authorised distributors for AD637-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD637-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD637-EVALZ?
You can fill out our help required form which you can use to request a quote for AD637-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.