Status: | Production |
---|---|
Series: | AD633 |
RoHS: | Compliant |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.19
|
1,010
in stock
|
Buy Now | |
Analog Devices
from US$6.42
|
1,966
in stock
|
Buy Now | |
Schukat Electronic
from US$7.99
|
1,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.71
|
388
in stock
|
Buy Now | |
Chip One Stop
from US$7.87
|
184
in stock
|
Buy Now | |
Richardson RFPD
from US$9.06
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$9.34
|
9
in stock
|
Buy Now | |
element14
from US$10.10
|
-
|
Buy Now | |
Farnell
from US$8.47
|
-
|
Buy Now |
4-quadrant multiplication |
Low cost, 8-lead SOIC and PDIP packages |
Complete—no external components required |
Laser-trimmed accuracy and stability |
Total error within 2% of full scale |
Differential high impedance X and Y inputs |
High impedance unity-gain summing input |
Laser-trimmed 10 V scaling referenceSupports defense and aerospace applications (AQEC standard) |
Download AD633-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/18603 DSCC Drawing Number |
Bipolar Multiplier 4Quad | Analog Devices |
Analog Multipl. 4-Quad LC SO8 | Schukat Electronic |
Analogue multiplier,AD633JR SO8 1MHz | RS |
IC: analog multiplier | Transfer Multisort Elektronik |
MULTIPLIER/DIVIDER | Richardson RFPD |
Analog Multiplier, 20V/Us, Nsoic | Newark Electronics |
ANALOG MULTIPLIER, 20V/US, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD633JRZ?
Additional datasheets, footprints and schematics for AD633JRZ are listed on our Part Details page. You can also find images and similar parts to AD633JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD633JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD633JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD633JRZ fall under?
The AD633JRZ is listed under Analog Multipliers & Dividers.
Can I view similar or alternative parts?
You can view similar parts to AD633JRZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD633JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD633JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD633JRZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, RS, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for AD633JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD633JRZ often in real-time on the comparison pages.
What if I can't find stock of AD633JRZ?
You can fill out our help required form which you can use to request a quote for AD633JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.