Status: | Production |
---|---|
Series: | AD632 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
All Inputs (X, Y and Z) Differential, High Impedance for [(X1 - X2) (Y1 - Y2)/10] + Z2 Transfer Function |
Scale-Factor Adjustable to Provide up to X10 Gain |
Pretrimmed to ±0.5% Max 4-Quadrant Error |
Low Noise, Design: 90 µV rms, |
10 Hz-10 kHz |
Low Cost, Monolithic Construction |
Excellent Long-Term Stability |
MULTIPLIER/DIVIDER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD632ADZ?
Additional datasheets, footprints and schematics for AD632ADZ are listed on our Part Details page. You can also find images and similar parts to AD632ADZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD632ADZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD632ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD632ADZ fall under?
The AD632ADZ is listed under Analog Multipliers & Dividers.
Can I view similar or alternative parts?
You can view similar parts to AD632ADZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD632ADZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD632ADZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD632ADZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD632ADZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD632ADZ often in real-time on the comparison pages.
What if I can't find stock of AD632ADZ?
You can fill out our help required form which you can use to request a quote for AD632ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.