AD630KNZ Precision Modulators/Demodulators by Analog Devices

Status: Production
Series: AD630
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD630 is a high precision balanced modulator/demodulatorthat combines a flexible commutating architecture with theaccuracy and temperature stability afforded by laser wafer trimmedthin film resistors. A network of on-board

Prices starting from US$38.70


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$61.58
27
Buy Now
Logo for Chip One Stop Chip One Stop US$38.70
23
Buy Now
View Full Pricing & Stock Comparison

Features

Recovers signal from 100 dB noise
2 MHz channel bandwidth
45 V/µs slew rate
Low crosstalk: −120 dB at 1 kHz, −100 dB at 10 kHz
Pin programmable, closed-loop gains of ±1 and ±2
0.05% closed-loop gain accuracy and match
100 µV channel offset voltage (AD630)
350 kHz full power bandwidth
Chips available

Alternative Descriptions

MODULATOR/DEMODULATOR IC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD630KNZ?

Additional datasheets, footprints and schematics for AD630KNZ are listed on our Part Details page. You can also find images and similar parts to AD630KNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD630KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD630KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD630KNZ fall under?

The AD630KNZ is listed under Precision Modulators/Demodulators.

Can I view similar or alternative parts?

You can view similar parts to AD630KNZ when available in the Precision Modulators/Demodulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD630KNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD630KNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD630KNZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD630KNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD630KNZ often in real-time on the comparison pages.

What if I can't find stock of AD630KNZ?

You can fill out our help required form which you can use to request a quote for AD630KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay