Status: | Production |
---|---|
Series: | AD630 |
RoHS: | Compliant |
Recovers signal from 100 dB noise |
2 MHz channel bandwidth |
45 V/µs slew rate |
Low crosstalk: −120 dB at 1 kHz, −100 dB at 10 kHz |
Pin programmable, closed-loop gains of ±1 and ±2 |
0.05% closed-loop gain accuracy and match |
100 µV channel offset voltage (AD630) |
350 kHz full power bandwidth |
Chips available |
Balanced Modulator/Demodulator SBDIP20 | RS |
MODULATOR/DEMODULATOR, 0 TO 2MHZ, DIP | Farnell |
Modulator/Demodulator, 0 To 2Mhz, Dip | Newark Electronics |
MODULATOR/DEMODULATOR IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD630ADZ?
Additional datasheets, footprints and schematics for AD630ADZ are listed on our Part Details page. You can also find images and similar parts to AD630ADZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD630ADZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD630ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD630ADZ fall under?
The AD630ADZ is listed under Precision Modulators/Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD630ADZ when available in the Precision Modulators/Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD630ADZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD630ADZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD630ADZ have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD630ADZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD630ADZ often in real-time on the comparison pages.
What if I can't find stock of AD630ADZ?
You can fill out our help required form which you can use to request a quote for AD630ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.