Status: | Production |
---|---|
Series: | AD627 |
RoHS: | Compliant |
Prices starting from US$5.68
Micropower, 85 μA maximum supply current |
Wide power supply range |
(+2.2 V to ±18 V) |
Easy to use |
Gain set with one external resistor |
Gain range 5 (no resistor) to 1000 |
Higher performance than discrete designs |
Rail-to-rail output swing |
High accuracy dc performance |
0.03% typical gain accuracy (G = +5) (AD627A) |
10 ppm/°C typical gain drift (G = +5) |
125 μV maximum input offset voltage (AD627B dual supply) |
200 μV maximum input offset voltage (AD627A dual supply) |
1 μV/°C maximum input offset voltage drift (AD627B) |
3 μV/°C maximum input offset voltage drift (AD627A) |
Noise: 38 nV/√Hz RTI noise @ 1 kHz (G = +100) |
Excellent ac specifications |
AD627A: 77 dB minimum CMRR |
(G = +5) |
AD627B: 83 dB minimum CMRR |
(G = +5) |
80 kHz bandwidth (G = +5) |
135 μs settling time to 0.01% |
(G = +5, 5 V step) |
SOIC uPower Low Cost Instrumen | Analog Devices |
Instrumentation Amp, 80Khz, 96Db, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 80KHZ, 96DB, NSOIC | element14 |
Analog Devices Instrumentation Amplifier ± | Distrelec |
Where can I find additional details, specifications and documents for a AD627BRZ?
Additional datasheets, footprints and schematics for AD627BRZ are listed on our Part Details page. You can also find images and similar parts to AD627BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD627BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD627BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD627BRZ fall under?
The AD627BRZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD627BRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD627BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD627BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD627BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD627BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD627BRZ often in real-time on the comparison pages.
What if I can't find stock of AD627BRZ?
You can fill out our help required form which you can use to request a quote for AD627BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.