AD627BNZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD627
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD627 is an integrated, micropower instrumentation amplifier that delivers rail-to-rail output swing on single and dual (+2.2 V to ±18 V) supplies. The AD627 provides excellent ac and dc specifications while operating at only 85 μA maximum.The AD627 offers superior flexibility by allowing the user to set the gain of the device with a single external resistor while con-forming to the 8-lead industry-standard pinout configuration. With no external resistor, the AD627 is configured for a gain of 5. With an external resistor, it can be set to a gain of up to 1000.A wide supply voltage range (+2.2 V to ±18 V) and micropower current consumption make the AD627 a perfect fit for a wide range of

Where to Buy

Prices starting from US$9.66

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.97
661
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.66
130
in stock
Buy Now
Logo for element14
element14
from US$13.12
130
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.74
130
in stock
Buy Now

Features

Micropower, 85 μA maximum supply current
Wide power supply range
(+2.2 V to ±18 V)
Easy to use
Gain set with one external resistor
Gain range 5 (no resistor) to 1000
Higher performance than discrete designs
Rail-to-rail output swing
High accuracy dc performance
0.03% typical gain accuracy (G = +5) (AD627A)
10 ppm/°C typical gain drift (G = +5)
125 μV maximum input offset voltage (AD627B dual supply)
200 μV maximum input offset voltage (AD627A dual supply)
1 μV/°C maximum input offset voltage drift (AD627B)
3 μV/°C maximum input offset voltage drift (AD627A) 
Noise: 38 nV/√Hz RTI noise @ 1 kHz (G = +100)
Excellent ac specifications
AD627A: 77 dB minimum CMRR
(G = +5)
AD627B: 83 dB minimum CMRR
(G = +5)
80 kHz bandwidth (G = +5)
135 μs settling time to 0.01%
(G = +5, 5 V step)

Alternative Descriptions

PDIP uPower Low Cost Instrumen | Analog Devices
Instrumentation Amp, 80Khz, Dip Rohs Compliant: Yes |Analog Devices AD627BNZ | Newark Electronics
INSTRUMENTATION AMP, 80KHZ, DIP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD627BNZ?

Additional datasheets, footprints and schematics for AD627BNZ are listed on our Part Details page. You can also find images and similar parts to AD627BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD627BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD627BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD627BNZ fall under?

The AD627BNZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD627BNZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD627BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD627BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD627BNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD627BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD627BNZ often in real-time on the comparison pages.

What if I can't find stock of AD627BNZ?

You can fill out our help required form which you can use to request a quote for AD627BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay