Status: | Production |
---|---|
Series: | AD627 |
RoHS: | Compliant |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.06
|
1,208
in stock
|
Buy Now | |
Newark Electronics
from US$8.97
|
427
in stock
|
Buy Now | |
element14
from US$8.12
|
427
in stock
|
Buy Now | |
Farnell
from US$5.81
|
427
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.05
|
28
in stock
|
Buy Now | |
Richardson RFPD
from US$5.74
|
-
|
Buy Now |
Micropower, 85 μA maximum supply current |
Wide power supply range |
(+2.2 V to ±18 V) |
Easy to use |
Gain set with one external resistor |
Gain range 5 (no resistor) to 1000 |
Higher performance than discrete designs |
Rail-to-rail output swing |
High accuracy dc performance |
0.03% typical gain accuracy (G = +5) (AD627A) |
10 ppm/°C typical gain drift (G = +5) |
125 μV maximum input offset voltage (AD627B dual supply) |
200 μV maximum input offset voltage (AD627A dual supply) |
1 μV/°C maximum input offset voltage drift (AD627B) |
3 μV/°C maximum input offset voltage drift (AD627A) |
Noise: 38 nV/√Hz RTI noise @ 1 kHz (G = +100) |
Excellent ac specifications |
AD627A: 77 dB minimum CMRR |
(G = +5) |
AD627B: 83 dB minimum CMRR |
(G = +5) |
80 kHz bandwidth (G = +5) |
135 μs settling time to 0.01% |
(G = +5, 5 V step) |
SOIC uPower Low Cost Instrumen | Analog Devices |
Instrumentation Amp, 80Khz, 90Db, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 80KHZ, 90DB, NSOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD627ARZ?
Additional datasheets, footprints and schematics for AD627ARZ are listed on our Part Details page. You can also find images and similar parts to AD627ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD627ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD627ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD627ARZ fall under?
The AD627ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD627ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD627ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD627ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD627ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD627ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD627ARZ often in real-time on the comparison pages.
What if I can't find stock of AD627ARZ?
You can fill out our help required form which you can use to request a quote for AD627ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.