Status: | Production |
---|---|
Series: | AD625 |
RoHS: | Compliant |
Prices starting from US$41.92
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$41.92
|
1,316
in stock
|
Buy Now |
User Programmed Gains of 1 to 10,000 |
Low Gain Error: 0.02% Max |
Low Gain TC: 5 ppm/°C Max |
Low Nonlinearity: 0.001% Max |
Low Offset Voltage: 25 µV |
Low Noise 4 nV/√Hz (at 1 kHz) RTI |
MIL-Standard Parts Available |
Gain Bandwidth Product: 25 MHz |
16-Lead Ceramic or Plastic DIP |
Package, 20-Terminal LCC Package |
Standard Military Drawing Available |
Low Cost |
PROG. GAIN IN AMP IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD625ADZ?
Additional datasheets, footprints and schematics for AD625ADZ are listed on our Part Details page. You can also find images and similar parts to AD625ADZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD625ADZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD625ADZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD625ADZ fall under?
The AD625ADZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD625ADZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD625ADZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD625ADZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD625ADZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD625ADZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD625ADZ often in real-time on the comparison pages.
What if I can't find stock of AD625ADZ?
You can fill out our help required form which you can use to request a quote for AD625ADZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.