Status: | Production |
---|---|
Series: | AD623 |
RoHS: | Compliant |
Prices starting from US$4.43
Easy to use |
Rail-to-rail output swing |
Input voltage range extends 150 mV below ground (single supply) |
Low power, 550 μA maximum quiescent current |
Gain set with one external resistor |
Gain range: 1 to 1000 |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package |
High accuracy dc performance |
0.10% gain error (G = 1) |
0.35% gain error (G > 1) |
Noise: 35 nV/√Hz RTI noise at 1 kHz |
Optimal dynamic specifications |
800 kHz bandwidth (G = 1) |
20 μs settling time to 0.01% (G = 10) |
Instrumentation Amp, 800Khz, 110Db, Soic | Newark Electronics |
INSTRUMENTATION AMP, 800KHZ, 110DB, SOIC | element14 |
SOIC SINGLE SUPPLY RAIL-RAIL L | Analog Devices |
Instrum. Op-Amp, GBW 2MHz, SR 0.3V/us, Voff 0.1mV max, +/-2.5÷+/-6V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a AD623BRZ?
Additional datasheets, footprints and schematics for AD623BRZ are listed on our Part Details page. You can also find images and similar parts to AD623BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD623BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD623BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD623BRZ fall under?
The AD623BRZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD623BRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD623BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD623BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD623BRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD623BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD623BRZ often in real-time on the comparison pages.
What if I can't find stock of AD623BRZ?
You can fill out our help required form which you can use to request a quote for AD623BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.