Status: | Production |
---|---|
Series: | AD623 |
RoHS: | Compliant |
Prices starting from US$5.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.42
|
3,922
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
145
in stock
|
Buy Now | |
element14
from US$8.94
|
125
in stock
|
Buy Now | |
Farnell
from US$7.33
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$5.74
|
85
in stock
|
Buy Now | |
Schukat Electronic
from US$5.64
|
50
in stock
|
Buy Now |
Easy to use |
Rail-to-rail output swing |
Input voltage range extends 150 mV below ground (single supply) |
Low power, 550 μA maximum quiescent current |
Gain set with one external resistor |
Gain range: 1 to 1000 |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package |
High accuracy dc performance |
0.10% gain error (G = 1) |
0.35% gain error (G > 1) |
Noise: 35 nV/√Hz RTI noise at 1 kHz |
Optimal dynamic specifications |
800 kHz bandwidth (G = 1) |
20 μs settling time to 0.01% (G = 10) |
PDIP SINGLE SUPPLY RAIL-RAIL L | Analog Devices |
Instrumentation Amp, 500Khz, 107Db, Msop Rohs Compliant: Yes |Analog Devices AD623BNZ | Newark Electronics |
INSTRUMENTATION AMP, 500KHZ, 107DB, MSOP | element14 |
Instr-Amp G:1-1000 >77dB DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD623BNZ?
Additional datasheets, footprints and schematics for AD623BNZ are listed on our Part Details page. You can also find images and similar parts to AD623BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD623BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD623BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD623BNZ fall under?
The AD623BNZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD623BNZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD623BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD623BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD623BNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD623BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD623BNZ often in real-time on the comparison pages.
What if I can't find stock of AD623BNZ?
You can fill out our help required form which you can use to request a quote for AD623BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.