Status: | Production |
---|---|
Series: | AD623 |
RoHS: | Compliant |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.33
|
2,472
in stock
|
Buy Now | |
Analog Devices
from US$2.27
|
676
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
621
in stock
|
Buy Now | |
element14
from US$3.69
|
404
in stock
|
Buy Now | |
Chip One Stop
from US$3.14
|
196
in stock
|
Buy Now | |
Richardson RFPD
from US$3.33
|
-
|
Buy Now |
Easy to use |
Rail-to-rail output swing |
Input voltage range extends 150 mV below ground (single supply) |
Low power, 550 μA maximum quiescent current |
Gain set with one external resistor |
Gain range: 1 to 1000 |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package |
High accuracy dc performance |
0.10% gain error (G = 1) |
0.35% gain error (G > 1) |
Noise: 35 nV/√Hz RTI noise at 1 kHz |
Optimal dynamic specifications |
800 kHz bandwidth (G = 1) |
20 μs settling time to 0.01% (G = 10) |
IC: operational amplifier | Transfer Multisort Elektronik |
SOIC SINGLE SUPPLY RAIL-RAIL L | Analog Devices |
Instrumentation Amp, 800Khz, 110Db, Soic | Newark Electronics |
INSTRUMENTATION AMP, 800KHZ, 110DB, SOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD623ARZ?
Additional datasheets, footprints and schematics for AD623ARZ are listed on our Part Details page. You can also find images and similar parts to AD623ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD623ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD623ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD623ARZ fall under?
The AD623ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD623ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD623ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD623ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD623ARZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD623ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD623ARZ often in real-time on the comparison pages.
What if I can't find stock of AD623ARZ?
You can fill out our help required form which you can use to request a quote for AD623ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.