Status: | Production |
---|---|
Series: | AD622 |
RoHS: | Compliant |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.62
|
991
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.42
|
304
in stock
|
Buy Now | |
Schukat Electronic
from US$7.44
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$6.46
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
12
in stock
|
Buy Now | |
element14
from US$5.52
|
12
in stock
|
Buy Now | |
Farnell
from US$5.21
|
12
in stock
|
Buy Now | |
Richardson RFPD
from US$5.11
|
-
|
Buy Now |
Easy to use |
Low cost solution |
Higher performance than two or three op amp design |
Unity gain with no external resistor |
Optional gains with one external resistor |
(Gain range: 2 to 1000) |
Wide power supply range: ±2.6 V to ±15 V |
Available in 8-lead PDIP and 8-lead SOIC_N packages |
Low power, 1.5 mA maximum supply current |
DC performance |
0.15% gain accuracy: G = 1 |
125 μV maximum input offset voltage |
1.0 μV/°C maximum input offset drift |
5 nA maximum input bias current |
66 dB minimum common-mode rejection ratio: G = 1 |
Noise |
12 nV/√Hz @ 1 kHz input voltage noise |
0.60 μV p-p noise: 0.1 Hz to 10 Hz, G = 10 |
AC characteristics |
800 kHz bandwidth: G = 10 |
10 μs settling time to 0.1% @ G = 1 to 100 |
1.2 V/μs slew rate |
SOIC LOW COST INSTRUMENTATION | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Instr-Amp G:1-1000 >66dB SO8 | Schukat Electronic |
Instrument Amp, 800Khz, -40 To 85Deg C | Newark Electronics |
INSTRUMENT AMPLIFIER | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD622ARZ?
Additional datasheets, footprints and schematics for AD622ARZ are listed on our Part Details page. You can also find images and similar parts to AD622ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD622ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD622ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD622ARZ fall under?
The AD622ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD622ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD622ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD622ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD622ARZ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Schukat Electronic, Chip One Stop and Newark Electronics have stock available or on a lead time for AD622ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD622ARZ often in real-time on the comparison pages.
What if I can't find stock of AD622ARZ?
You can fill out our help required form which you can use to request a quote for AD622ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.