Status: | Production |
---|---|
Series: | AD620 |
RoHS: | Compliant |
Prices starting from US$10.35
EASY TO USE |
Gain Set with One External Resistor |
(Gain Range 1 to 10,000) |
Wide Power Supply Range (±2.3 V to ±18 V) |
Higher Performance than Three |
Op Amp IA Designs |
Available in 8-Lead DIP and SOIC Packaging |
Low Power, 1.3 mA max Supply |
LOW NOISE |
9 nV/√Hz, @ 1 kHz, Input Voltage Noise |
0.28 µV p-p Noise (0.1 Hz to 10 Hz) |
EXCELLENT DC PERFORMANCE (B GRADE) |
50 µV max, Input Offset Voltage |
0.6 µV/°C max, Input Offset Drift |
1.0 nA max, Input Bias Current |
100 dB min Common-Mode |
Rejection Ratio (G = 10) |
EXCELLENT AC SPECIFICATIONS |
120 kHz Bandwidth (G = 100) |
15 µs Settling Time to 0.01% |
Instrumentation Amp, 1Mhz, 130Db, Dip | Newark Electronics |
INSTRUMENTATION AMP, 1MHZ, 130DB, DIP | element14 |
Instr-Amp G:1-10000 >80dB DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD620BNZ?
Additional datasheets, footprints and schematics for AD620BNZ are listed on our Part Details page. You can also find images and similar parts to AD620BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD620BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD620BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD620BNZ fall under?
The AD620BNZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD620BNZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD620BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD620BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD620BNZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for AD620BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD620BNZ often in real-time on the comparison pages.
What if I can't find stock of AD620BNZ?
You can fill out our help required form which you can use to request a quote for AD620BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.