Status: | Production |
---|---|
Series: | AD608 |
RoHS: | Compliant |
Mixer |
15 dBm, 1 dB compression point |
5 dBm IP3 |
24 dB conversion gain >500 MHz input bandwidth |
Logarithmic/limiting amplifier |
80 dB RSSI range |
±3° phase stability over 80 dB range |
Low power |
21 mW at 3 V power consumption |
CMOS-compatible power-down to 300 μW typical |
200 ns enable/disable time |
RF MIXER | Richardson RFPD |
RF MIXER, 1 CHANNEL, 500MHZ, NSOIC-16 | Farnell |
Rf Mixer, 1 Channel, 500Mhz, Nsoic-16 | Newark Electronics |
IC, IF SUBSYSTEM | Analog Devices |
Where can I find additional details, specifications and documents for a AD608ARZ?
Additional datasheets, footprints and schematics for AD608ARZ are listed on our Part Details page. You can also find images and similar parts to AD608ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD608ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD608ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD608ARZ fall under?
The AD608ARZ is listed under IF/RF Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD608ARZ when available in the IF/RF Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD608ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD608ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD608ARZ have stock available?
Authorised distributors including Richardson RFPD, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD608ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD608ARZ often in real-time on the comparison pages.
What if I can't find stock of AD608ARZ?
You can fill out our help required form which you can use to request a quote for AD608ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.