Status: | Production |
---|---|
Series: | AD606 |
RoHS: | Compliant |
Prices starting from US$76.33
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$76.33
|
889
in stock
|
Buy Now |
Logarithmic amplifier performance |
-75 dBm to +5 dBm dynamic range |
<1.5 nV/√Hz input noise |
Usable to >50 MHz |
37.5 mV/dB voltage output |
On-chip low-pass output filter |
Limiter performance |
±1 dB output flatness over 80 dB range |
±3° phase stability at 10.7 MHz over |
80 dB range |
Adjustable output amplitude |
Low power |
+5 V single supply operation |
65 mW typical power consumption |
CMOS-compatible power-down to |
325 µW typ |
<5 µs enable/disable time |
IC LOG AMP IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD606JNZ?
Additional datasheets, footprints and schematics for AD606JNZ are listed on our Part Details page. You can also find images and similar parts to AD606JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD606JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD606JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD606JNZ fall under?
The AD606JNZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD606JNZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD606JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD606JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD606JNZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD606JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD606JNZ often in real-time on the comparison pages.
What if I can't find stock of AD606JNZ?
You can fill out our help required form which you can use to request a quote for AD606JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.