AD605BRZ Part Information
Details for AD605BRZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Programmable Gain Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
19 | 27.5500 |
114 | 27.1900 |
228 | 26.8500 |
456 | 26.5100 |
Stock Information
Details
Part Downloads
Part Features
- 2 independent linear-in-dB channels Input noise at maximum gain: 1.8 nV/u221aHz, 2.7 pA/u221aHz Bandwidth: 40 MHz (u22123 dB) Differential input Absolute gain range programmable u221214 dB to +34 dB (FBK shorted to OUT) through 0 dB to 48 dB (FBK open) Variable gain scaling: 20 dB/V through 40 dB/V Stable gain with temperature and supply variations Single-ended unipolar gain control Output common mode independently set Power shutdown at lower end of gain control Single 5 V supply Low power: 90 mW/channel Drives ADCs directly
Part Specifications
No. of Channels | 1Channels |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 40MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Product Range | AD605 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Base Number | 605 |
Gain Accuracy | 3dB |
Gain Bandwidth | 40MHz |
Gain dB Max | 34dB |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 48 |
Programmable Gain Min | -14 |
Slew Rate | 170V/µs |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Supply Voltage Type | Single |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD605BRZ?
Additional datasheets, footprints and schematics for AD605BRZ are listed in our Part Details tab. You can also find the AD605BRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD605BRZ in the Pricing & Inventory tab next to part details. You can view AD605BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD605BRZ fall under?
The AD605BRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD605BRZ when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD605BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD605BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD605BRZ have stock available?
There is no stock from authorised distributors for AD605BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD605BRZ often in real-time on the comparison pages.
What if I can't find stock of AD605BRZ?
You can fill out our help required form which you can use to request a quote for AD605BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.