AD605ANZ Analog Control Variable Gain Amplifiers (VGAs) by Analog Devices

Status: Production
Series: AD605
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD605 is a low noise, accurate, dual-channel, linear-in-dB variable gain amplifier (VGA), optimized for any application requiring high performance, wide bandwidth variable gain control. Operating from a single 5 V supply, the AD605 provides differential inputs and unipolar gain control for ease of use. Added flexibility is achieved with a user-determined gain range and an external reference input that provide user-determined gain scaling (dB/V). The high performance linear-in-dB response of the AD605 is achieved with the differential input, single-supply, exponential amplifier (DSX-AMP) architecture. Each of the DSX-AMPs comprises a variable attenuator of 0 dB to −48.4 dB followed by a high speed, fixed-gain amplifier. The attenuator is based on a 7-stage R-1.5R ladder network. The attenuation between tap points is 6.908 dB, and 48.360 dB for the entire ladder network. The DSX-AMP architecture results in 1.8 nV/√Hz input noise spectral density and accepts a ±2.0 V input signal when VOCM is biased at VP/2. Each independent channel of the AD605 provides a gain range of 48 dB that can be optimized for the application. Gain ranges between −14 dB to +34 dB and 0 dB to +48 dB can be selected by a single resistor between Pin FBK and Pin OUT. The lower and upper gain ranges are determined by shorting Pin FBK to Pin OUT or leaving Pin FBK unconnected, respectively. The two channels of the AD605 can be cascaded to provide 96 dB of very accurate gain range in a monolithic package. The gain control interface provides an input resistance of approximately 2 MΩ and scale factors from 20 dB/V to 30 dB/V for a VREF input voltage of 2.5 V to 1.67 V, respectively. Note that scale factors up to 40 dB/V are achievable with reduced accuracy for scales above 30 dB/V. The gain scales linearly in dB with control voltages (VGN) of 0.4 V to 2.4 V for the 20 dB/V scale and 0.20 V to 1.20 V for the 40 dB/V scale. When VGN is The AD605 is available in a 16-lead PDIP and a 16-lead SOIC_N package and is guaranteed for operation over the −40°C to +85°C temperature range.

Where to Buy

Prices starting from US$15.53

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$15.53
1,930
in stock
Buy Now

Alternative Descriptions

LO-NOISE DUAL-CH WBND VGA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD605ANZ?

Additional datasheets, footprints and schematics for AD605ANZ are listed on our Part Details page. You can also find images and similar parts to AD605ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD605ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD605ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD605ANZ fall under?

The AD605ANZ is listed under Analog Control Variable Gain Amplifiers (VGAs).

Can I view similar or alternative parts?

You can view similar parts to AD605ANZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD605ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD605ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD605ANZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD605ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD605ANZ often in real-time on the comparison pages.

What if I can't find stock of AD605ANZ?

You can fill out our help required form which you can use to request a quote for AD605ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay