Status: | Production |
---|---|
Series: | AD602 |
RoHS: | Compliant |
Prices starting from US$38.63
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$38.63
|
248
in stock
|
Buy Now | |
Newark Electronics
from US$57.12
|
16
in stock
|
Buy Now | |
element14
from US$58.34
|
16
in stock
|
Buy Now | |
Farnell
from US$54.14
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$38.80
|
15
in stock
|
Buy Now | |
Richardson RFPD
from US$51.17
|
4
in stock
|
Buy Now |
2 channels with independent gain control |
Linear in dB gain response |
2 gain ranges |
AD600: 0 dB to 40 dB |
AD602: -10 dB to +30 dB |
Accurate absolute gain: ±0.3 dB |
Low input noise: 1.4 nV/√Hz |
Low distortion: -60 dBc THD at ±1 V output |
High bandwidth: dc to 35 MHz (-3 dB) |
Stable group delay: ±2 ns |
Low power: 125 mW (maximum) per amplifier |
Signal gating function for each amplifier |
Drives high speed ADCs |
MIL-STD-883-compliant and DESC versions available |
VARIABLE GAIN AMP IC | Analog Devices |
Gain Amplifier, 35Mhz, Wsoic | Newark Electronics |
GAIN AMPLIFIER, 35MHZ, WSOIC | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD602ARZ?
Additional datasheets, footprints and schematics for AD602ARZ are listed on our Part Details page. You can also find images and similar parts to AD602ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD602ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD602ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD602ARZ fall under?
The AD602ARZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD602ARZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD602ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD602ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD602ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD602ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD602ARZ often in real-time on the comparison pages.
What if I can't find stock of AD602ARZ?
You can fill out our help required form which you can use to request a quote for AD602ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.