Status: | Production |
---|---|
Series: | AD598 |
RoHS: | Not Compliant |
Prices starting from US$46.46
Single Chip Solution, Contains Internal Oscillator and Voltage Reference |
No Adjustments Required |
Insensitive to Transducer Null Voltage |
Insensitive to Primary to Secondary Phase Shifts |
DC Output Proportional to Position |
20 Hz to 20 kHz Frequency Range |
Single or Dual Supply Operation |
Unipolar or Bipolar Output |
Will Operate a Remote LVDT at Up to 300 Feet |
Position Output Can Drive Up to 1000 Feet of Cable |
Will Also Interface to an RVDT |
Outstanding Performance |
Linearity: 0.05% of FS max |
Output Voltage: ±11 V min |
Gain Drift: 50 ppm/°C of FS max |
Offset Drift: 50 ppm/°C of FS max |
LVDT IC | Analog Devices |
Signal Conditioner, 0.05%, Dip | Newark Electronics |
SIGNAL CONDITIONER, 0.05%, DIP | element14 |
ER - Conditioner, Signal | RS |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD598AD?
Additional datasheets, footprints and schematics for AD598AD are listed on our Part Details page. You can also find images and similar parts to AD598AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD598AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD598AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD598AD fall under?
The AD598AD is listed under LVDT Sensor Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD598AD when available in the LVDT Sensor Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD598AD you can contact the distributor directly for product support, shipping queries etc.
Is the AD598AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD598AD have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD598AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD598AD often in real-time on the comparison pages.
What if I can't find stock of AD598AD?
You can fill out our help required form which you can use to request a quote for AD598AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.