Status: | Production |
---|---|
Series: | AD5933 |
RoHS: | Compliant |
Chinese data sheet available |
Programmable output peak-to-peak excitation voltage to a maximum frequency of 100 kHz |
Programmable frequency sweep capability with serial I2C interface |
Frequency resolution of 27 bits (<0.1 Hz) |
Impedance measurement range from 1 kΩ to 10 MΩ |
Capable of measuring of 100 Ω to 1 kΩ with additional circuitry |
Internal temperature sensor (±2°C) |
Internal system clock option |
Phase measurement capability |
System accuracy of 0.5% |
2.7 V to 5.5 V power supply operation |
Temperature range: −40°C to +125°C |
16-lead SSOP package |
Qualified for automotive applications |
12BIT 1 MSPS, Impedance Conver | Analog Devices |
IMPEDANCE CONVERTER, 12BIT, 200KHZ, SSOP | Farnell |
Impedance Converter, 12Bit, 200Khz, Ssop | Newark Electronics |
Where can I find additional details, specifications and documents for a AD5933YRSZ?
Additional datasheets, footprints and schematics for AD5933YRSZ are listed on our Part Details page. You can also find images and similar parts to AD5933YRSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5933YRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5933YRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5933YRSZ fall under?
The AD5933YRSZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD5933YRSZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5933YRSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5933YRSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5933YRSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD5933YRSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5933YRSZ often in real-time on the comparison pages.
What if I can't find stock of AD5933YRSZ?
You can fill out our help required form which you can use to request a quote for AD5933YRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.