Status: | Production |
---|---|
Series: | AD5930 |
RoHS: | Compliant |
Prices starting from US$7.74
Programmable frequency profile |
No external components necessary |
Output frequency up to 25 MHz |
Burst and listen capability |
Preprogrammable frequency profile minimizes number of DSP/microcontroller writes |
Sinusoidal/triangular/square wave outputs |
Automatic or single pin control of frequency stepping |
Waveform starts at known phase |
Increments at 0° phase or phase continuously |
Power-down mode: 20 μA |
Power supply: 2.3 V to 5.5 V |
Automotive temperature range: −40°C to +125°C |
20-lead pb-free TSSOP |
Low Power Progr Scan/Burst Fre | Analog Devices |
WAVEFORM GENERATOR, 25MHZ, TSSOP | element14 |
Waveform Generator, 25Mhz, Tssop | Newark Electronics |
Programmable Frequency Sweep 20-TSSOP | RS |
Where can I find additional details, specifications and documents for a AD5930YRUZ?
Additional datasheets, footprints and schematics for AD5930YRUZ are listed on our Part Details page. You can also find images and similar parts to AD5930YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD5930YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD5930YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD5930YRUZ fall under?
The AD5930YRUZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD5930YRUZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD5930YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD5930YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD5930YRUZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for AD5930YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD5930YRUZ often in real-time on the comparison pages.
What if I can't find stock of AD5930YRUZ?
You can fill out our help required form which you can use to request a quote for AD5930YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.