AD592CNZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: AD592
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD592 is a two terminal monolithic integrated circuit temperature transducer that provides an output current proportional to absolute temperature. For a wide range of supply voltages the transducer acts as a high impedance temperature dependent current source of 1 µA/K. Improved design and laser wafer trimming of the IC's thin film resistors allows the AD592 to achieve absolute accuracy levels and nonlinearity errors previously unattainable at a comparable price.The AD592 can be employed in

Prices starting from US$24.16


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$28.00
489
Buy Now
Logo for Chip One Stop Chip One Stop US$31.80
27
Buy Now
Logo for Newark Electronics Newark Electronics US$29.12
-
Buy Now
Logo for element14 element14 US$29.23
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$24.16
-
Buy Now
Logo for Farnell Farnell US$27.35
-
Buy Now
View Full Pricing & Stock Comparison

Features

High Precalibrated Accuracy: 0.5°C max @ +25°C
Excellent Linearity: 0.15°C max
(0°C to +70°C)
Wide Operating Temperature Range: −25°C to +105°C
Single Supply Operation:
+4 V to +30 V
Excellent Repeatability and Stability
High Level Output: 1 µA/K
Two Terminal Monolithic IC: Temperature In/Current Out
Minimal Self-Heating Errors

Alternative Descriptions

IC TEMPERATURE TRANSDUCER | Analog Devices
Temp Transducer, -45 To 125Deg C, To-92 | Newark Electronics
TEMP TRANSDUCER, -45 TO 125DEG C, TO-92 | element14
TEMPERATURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD592CNZ?

Additional datasheets, footprints and schematics for AD592CNZ are listed on our Part Details page. You can also find images and similar parts to AD592CNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD592CNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD592CNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD592CNZ fall under?

The AD592CNZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD592CNZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD592CNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD592CNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD592CNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD592CNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD592CNZ often in real-time on the comparison pages.

What if I can't find stock of AD592CNZ?

You can fill out our help required form which you can use to request a quote for AD592CNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay