AD588BQ Part Information
Details for AD588BQ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Downloads
Part Features
- Low drift: 1.5 ppm/u00b0C Low initial error: 1 mV Pin programmable output +10 V, +5 V, u00b15 V tracking, u22125 V, u221210 V Flexible output force and sense terminals High impedance ground sense 16-lead SOIC package and 16-lead CERDIP MIL-STD-883-compliant versions available
Part Specifications
Voltage Reference Type | Series - Programmable |
Product Range | - |
Reference Voltage | ±5V ±10V |
Initial Accuracy | 1mV |
Temperature Coefficient | 1.5ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD588BQ?
Additional datasheets, footprints and schematics for AD588BQ are listed in our Part Details tab. You can also find the AD588BQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD588BQ in the Pricing & Inventory tab next to part details. You can view AD588BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD588BQ fall under?
The AD588BQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD588BQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD588BQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD588BQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD588BQ have stock available?
There is no stock from authorised distributors for AD588BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD588BQ often in real-time on the comparison pages.
What if I can't find stock of AD588BQ?
You can fill out our help required form which you can use to request a quote for AD588BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.