AD586LQ Part Information
Details for AD586LQ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Part Downloads
Part Features
- Laser trimmed to high accuracy 5.000 V u00b12.0 mV (M grade) Trimmed temperature coefficient 2 ppm/u00b0C max, 0u00b0C to 70u00b0C (M grade) 5 ppm/u00b0C max, u221240u00b0C to +85u00b0C (B and L grades) 10 ppm/u00b0C max, u221255u00b0C to +125u00b0C (T grade) Low noise, 100 nV/u221aHz Noise reduction capability Output trim capability MIL-STD-883-compliant versions available Industrial temperature range SOICs available Output capable of sourcing or sinking 10 mA
Part Specifications
Voltage Reference Type | Series - Fixed |
Product Range | - |
Reference Voltage | 5V |
Initial Accuracy | 2.5mV |
Temperature Coefficient | 5ppm/°C |
Voltage Reference Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD586LQ?
Additional datasheets, footprints and schematics for AD586LQ are listed in our Part Details tab. You can also find the AD586LQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD586LQ in the Pricing & Inventory tab next to part details. You can view AD586LQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD586LQ fall under?
The AD586LQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AD586LQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD586LQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD586LQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD586LQ have stock available?
There is no stock from authorised distributors for AD586LQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD586LQ often in real-time on the comparison pages.
What if I can't find stock of AD586LQ?
You can fill out our help required form which you can use to request a quote for AD586LQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.